Microcontroller, 16-Bit, FLASH, RL78 CPU, 32MHz, CMOS, PDSO20
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 20-LSSOP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 20-LSSOP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 20-LSSOP
16-bit Microcontrollers - MCU RL78/G13 64+4/4 20SSOP TRAY
IC MCU 16BIT 64KB FLASH 20LSSOP
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F1006EASP#V0 | R5F1006EASP#V0-ND | R5F1006EASP#V0 | R5F1006EASP#V0 | R5F1006EASP#V0 |
| Product Name | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | ||
| ROM Type | Flash | Flash | Flash; FLASH | ||
| Package Type | SOP; SSOP; Other; LSSOP20 | Other; "20-LSSOP (0.240"", 6.10mm Width)" | SOP; SSOP; Other; 20-LSSOP (0.240\", 6.10mm Width) | SOP; Other; 20-LSSOP (0.240\", 6.10mm Width) | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz |