Texas Instruments High-Performance Analog 16-bit 8MHz 16KB Embedded Microcontroller MCU PMS430E325AFZ

Description
16-Bit RISC MCU, 8MHz, 16KB EPROM, LCC, UART/USART, 6 ADC Product overview: PMS430E325AFZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PMS430E325AFZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-Bit RISC MCU, 8MHz, 16KB EPROM, LCC, UART/USART, 6 ADC Product overview: PMS430E325AFZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PMS430E325AFZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 8MHz 16KB Embedded Microcontroller MCU - 685-PMS430E325AFZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 8MHz 16KB Embedded Microcontroller MCU
685-PMS430E325AFZ
16-bit 8MHz 16KB Embedded Microcontroller MCU 685-PMS430E325AFZ
16-Bit RISC MCU, 8MHz, 16KB EPROM, LCC, UART/USART, 6 ADC Product overview: PMS430E325AFZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PMS430E325AFZ can be used for catalog matching and distributor lookup.

16-Bit RISC MCU, 8MHz, 16KB EPROM, LCC, UART/USART, 6 ADC Product overview: PMS430E325AFZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PMS430E325AFZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PMS430E325AFZ - 1239109-PMS430E325AFZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PMS430E325AFZ
1239109-PMS430E325AFZ
Embedded - Embedded - Microcontrollers - PMS430E325AFZ 1239109-PMS430E325AFZ
Manufacturer: Texas Instruments Win Source Part Number: 1239109-PMS430E325AF Z Series: MSP430 Packaging: Tube Speed: 8MHz Package: 68-LCC (J-Lead) Core Size: 16-Bit Connectivity: UART/USART Peripherals: LCD, POR, WDT Number of I/O: 14 Program Memory Size: 16KB (16K x 8) Program Memory Type: EPROM, UV RAM Size: 512 x 8 Data Converters: A/D 6x14b Oscillator Type: Internal Supply Voltage: 2.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: PMS430E325 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 68-JLCC (23.94x23.94) Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ7670ATL+T; MAXQ610J-2505+T; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1239109-PMS430E325AFZ
Series: MSP430
Packaging: Tube
Speed: 8MHz
Package: 68-LCC (J-Lead)
Core Size: 16-Bit
Connectivity: UART/USART
Peripherals: LCD, POR, WDT
Number of I/O: 14
Program Memory Size: 16KB (16K x 8)
Program Memory Type: EPROM, UV
RAM Size: 512 x 8
Data Converters: A/D 6x14b
Oscillator Type: Internal
Supply Voltage: 2.5 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: PMS430E325
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 68-JLCC (23.94x23.94)
Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ7670ATL+T; MAXQ610J-2505+T;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PMS430E325AFZ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PMS430E325AFZ-ND
Microcontrollers PMS430E325AFZ-ND
MSP430 Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) EPROM, UV 68-JLCC (23.94x23.94)

MSP430 Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) EPROM, UV 68-JLCC (23.94x23.94)

Buy Now Datasheet
Microcontrollers - PMS430E325AFZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PMS430E325AFZ
Microcontrollers PMS430E325AFZ
MSP430 Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) EPROM, UV 68-JLCC (23.94x23.94)

MSP430 Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) EPROM, UV 68-JLCC (23.94x23.94)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PMS430E325AFZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PMS430E325AFZ
Integrated Circuits (ICs) - Embedded - Microcontrollers PMS430E325AFZ
IC MCU 16BIT 16KB EPROM 68JLCC

IC MCU 16BIT 16KB EPROM 68JLCC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PMS430E325AFZ 1239109-PMS430E325AFZ PMS430E325AFZ-ND PMS430E325AFZ PMS430E325AFZ
Product Name 16-bit 8MHz 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PMS430E325AFZ Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit
RAM 0.5120 KB 16 KB 0.5120 KB 0.5120 KB 512 KB
Supply Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 volts
Serial Interface UART, USART UART; USART
Package Type Other; LCC Other; 68-LCC (J-Lead) Other; 68-LCC (J-Lead) LCCC; Other; 68-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - COP8SAA720M9B - 050420-COP8SAA720M9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C164SM4RFCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers