IC MCU 16BIT 512KB FLSH 144LFQFP Product overview: R4F24278NVFQU from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R4F24278NVFQU can be used for catalog matching and distributor lookup.
Win Source Part Number: 1383251-R4F24278NVFQ
Category: Integrated Circuits (ICs)>Embedded>Micro
Series: H8® H8S/2400
Core Processor: H8S/2600
Speed: 33MHz
Package: Tray
Standard Package: 60 pcs
Core Size: 16-Bit
Connectivity: EBI/EMI, I²C, IrDA, SCI, SmartCard, SPI, SSU, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 98
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 48K x 8
Data Converters: A/D 16x10b; D/A 2x8b
Oscillator Type: External
Mounting Type: Surface Mount
Package / Case: 144-LQFP
Supplier Device Package: 144-LFQFP (20x20)
Temperature Range - Operating: -20°C ~ 75°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 42 pct.
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America
Base Product Number: R4F24278
Product Status: Not For New Designs
Moisture Sensitivity Level (MSL): 3 (168 Hours)
H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 33MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)
IC MCU 16BIT 512KB FLSH 144LFQFP
IC MCU 16BIT 512KB FLSH 144LFQFP
16-bit Microcontrollers - MCU H8S/2427 512K/48K 144LQFP -20TO+75C Tin
IC MCU 16BIT 512KB FLSH 144LFQFP
H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 33MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R4F24278NVFQU | 1383251-R4F24278NVFQU | R4F24278NVFQU-ND | R4F24278NVFQU | R4F24278NVFQU | R4F24278NVFQU | R4F24278NVFQU | R4F24278NVFQU |
| Product Name | 16-bit 16BIT 512KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| RAM | 48 KB | 512 KB | 48 KB | 48 KB | 48 KB | 48 KB | ||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | |||
| Package Type | Other; Tray | LFQP; Other; 144-LQFP | QFP; Other; 144-LQFP | Other; 144-LQFP | QFP; Other; 144-LQFP | |||
| Operating Temperature | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) |