MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 100-TQFP (12x12)
IC MCU 32BIT 2MB FLASH 100TQFP Product overview: PIC32MZ2048EFM100-E/
IC MCU 32BIT 2MB FLASH 100TQFP
IC MCU 32BIT 2MB FLASH 100TQFP
MCU, 32BIT, PIC32, 180MHZ, TQFP-100; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:2MB; RAM Memory Size:512KB; No. of Pins:100Pins RoHS Compliant: Yes
IC MCU 32BIT 2MB FLASH 100TQFP
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 100-TQFP (12x12)
32-bit Microcontrollers - MCU 32-Bit MCU 2048KB FL 512KB RAM Crypto
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MZ2048EFM100-E/PT-ND | 685-PIC32MZ2048EFM100-E/PT | PIC32MZ2048EFM100-E/PT | PIC32MZ2048EFM100-E/PT | 47Y9506 | PIC32MZ2048EFM100-E/PT | PIC32MZ2048EFM100-E/PT | PIC32MZ2048EFM100-E/PT |
| Product Name | Microcontrollers | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Mcu, 32Bit, Pic32, 180Mhz, Tqfp-100; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 180 MHz | 200 MHz | 180 MHz | 180 MHz | 180 MHz | 180 MHz | ||
| Bits | Other; A/D 40x12b | |||||||
| RAM | 512 KB | 512 KB | 512 KB | 512 KB | 512 KB | 512 KB | ||
| ROM | 2000 KB |