H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 33MHz 256KB (256K x 8) FLASH 120-LQFP (14x14)
H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 33MHz 256KB (256K x 8) FLASH 120-LQFP (14x14)
IC MCU 16BIT 256KB FLASH 120LQFP
IC MCU 16BIT 256KB FLASH 120LQFP
IC MCU 16BIT 256KB FLASH 120LQFP
16-bit Microcontrollers - MCU MCU 3V 256K PB-Free 120-LQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R4F24248NVFPV-ND | R4F24248NVFPV | R4F24248NVFPV | R4F24248NVFPV | R4F24248NVFPV | R4F24248NVFPV |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | |
| Clock Speed | 33 MHz | 33 MHz | 33 MHz | 33 MHz | ||
| Bits | 8 Bit; Other; A/D 10x10b; D/A 2x8b | |||||
| RAM | 48 KB | 48 KB | 48 KB | 48 KB | ||
| ROM | 256 KB |