RISC Microcontroller, 32-Bit, FLASH, PIC32 CPU, 200MHz, CMOS, PBGA169
MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 169-LFBGA (11x11)
IC MCU 32BIT 2MB FLASH 169LFBGA
32-bit Microcontrollers - MCU 32-bit cache-based MCU, Graphics Integrated
MCU, 32BIT, PIC32, 200MHZ, LFBGA-169; Product Range:PIC32 Family PIC32MZ DA Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:2MB; RAM Memory Size:640KB; No. of Pins:169Pins; MSL:- RoHS Compliant: Yes
MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 169-LFBGA (11x11)
IC MCU 32BIT 2MB FLASH 169LFBGA
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MZ2064DAB169-I/HF | PIC32MZ2064DAB169-I/HF-ND | PIC32MZ2064DAB169-I/HF | PIC32MZ2064DAB169-I/HF | 23AC8965 | PIC32MZ2064DAB169-I/HF | PIC32MZ2064DAB169-I/HF |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Mcu, 32Bit, Pic32, 200Mhz, Lfbga-169; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Life Cycle Stage | Active | Active | Active | ||||
| ROM Type | Flash | Flash | |||||
| Package Type | BGA; Other; LFBGA169 | Other; 169-LFBGA | BGA; Other; 169-LFBGA | ||||
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz |