H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 144-LFQFP (20x20)
Category: OEM Souring
Win Source Part Number: 1462965-R4F24569DVRF
Manufacturer: Renesas Electronics America
IC MCU 16BIT 256KB FLSH 144LFQFP
16-bit Microcontrollers - MCU MCU 3V 256K I-Temp PB-Free 144-LQFP
H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 144-LFQFP (20x20)
IC MCU 16BIT 256KB FLSH 144LFQFP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R4F24569DVRFQV-ND | 1462965-R4F24569DVRFQV | R4F24569DVRFQV | R4F24569DVRFQV | R4F24569DVRFQV | R4F24569DVRFQV |
| Product Name | Microcontrollers | OEM Souring | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | 8 Bit; Other; A/D 16x10b; D/A 2x8b | |||||
| RAM | 64 KB | 64 KB | 64 KB | |||
| ROM | 256 KB |