RENESAS ELECTRONICS CORPORATION
R4F24269DVFQV -- MICROCONTROLLERS
Renesas Electronics Corporation
Microcontrollers
R4F24269DVFQV
Description
16-BIT GENERAL MCU
Request a Quote
Email Supplier
Datasheet
Description
16-BIT GENERAL MCU
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
|
Product Number
|
559-R4F24269DVFQV-ND |
|
Product Name
|
Microcontrollers |
|
Data Bus
|
16 Bit
|
|
Clock Speed
|
33 MHz
|
|
Bits
|
8 Bit; Other; A/D 16x10b SAR; D/A 2x8b
|
|
RAM
|
64 KB
|
|
ROM
|
256 KB
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
8 Bit
Clock Speed
8.38 MHz
RAM
62 KB
View Details
2 suppliers
Data Bus
32 Bit; 32bit
ROM
256 KB
Package Type
QFP; Other; LQFP
View Details
Data Bus
16 Bit
Life Cycle Stage
Removed; Obsolete
Clock Speed
20 MHz
View Details
3 suppliers
Features
LCD Driver
Package Type
BGA
Operating Temperature
0 to 90 C (32 to 194 F)
View Details