MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 124-VTLA (9x9)
IC MCU 32BIT 2MB FLASH 124VTLA
32-bit Microcontrollers - MCU 32-BIT MCU 2048KB FL 512KB RAM, No Crypto
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 124-VTLA (9x9)
IC MCU 32BIT 2MB FLASH 124VTLA
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MZ2048EFH124-I/TL-ND | PIC32MZ2048EFH124-I/TL | PIC32MZ2048EFH124-I/TL | PIC32MZ2048EFH124-I/TL | PIC32MZ2048EFH124-I/TL |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | ||
| Bits | Other; A/D 48x12b | ||||
| RAM | 512 KB | 512 KB | 512 KB | ||
| ROM | 2000 KB |