Win Source Part Number: 1354022-PIC32MZ2048E
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 40 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: Automotive, AEC-Q100, PIC® 32MZ
Package: Tray
Product Status: Active
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Base Product Number: PIC32MZ2048EFH144
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 180MHz
Number of I/O: 120
Core Processor: MIPS32® M-Class
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 512K x 8
Voltage - Supply (Vcc/Vdd): 2.1V ~ 3.6V
Data Converters: A/D 48x12b
Oscillator Type: Internal
IC MCU 32BIT 2MB FLASH 144LQFP Product overview: PIC32MZ2048EFH144-E/
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
32-bit Microcontrollers - MCU 32-Bit MCU 2048KB FL 512KB RAM No Crypto
MCU, 32BIT, PIC32, 180MHZ, LQFP-144; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:2MB; RAM Memory Size:512KB; No. of Pins:144Pins RoHS Compliant: Yes
IC MCU 32BIT 2MB FLASH 144LQFP
IC MCU 32BIT 2MB FLASH 144LQFP
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT 2MB FLASH 144LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1354022-PIC32MZ2048EFH144-E/PL | 685-PIC32MZ2048EFH144-E/PL | PIC32MZ2048EFH144-E/PL-ND | PIC32MZ2048EFH144-E/PL | 47Y9494 | PIC32MZ2048EFH144-E/PL | PIC32MZ2048EFH144-E/PL | PIC32MZ2048EFH144-E/PL | PIC32MZ2048EFH144-E/PL |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Microcontrollers | 32-bit Microcontrollers - MCU | Mcu, 32Bit, Pic32, 180Mhz, Lqfp-144; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 180 MHz | 200 MHz | 180 MHz | 180 MHz | 180 MHz | 180 MHz | 180 MHz | ||
| RAM | 2000 KB | 512 KB | 512 KB | 512 KB | 512 KB | 512 KB | 512 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | |||||
| Supply Voltage | 2.1 to 3.6 volts | 2.1 to 3.6 volts | 2.1 to 3.6 volts | 2.1 to 3.6 volts | 3.6 volts |