Renesas Electronics Corporation 16-bit 16BIT 32KB Embedded Microcontroller MCU R5F1006CASP#V0

Description
IC MCU 16BIT 32KB FLASH 20LSSOP Product overview: R5F1006CASP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F1006CASP#V0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 32KB FLASH 20LSSOP Product overview: R5F1006CASP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F1006CASP#V0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-R5F1006CASP#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-R5F1006CASP#V0
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-R5F1006CASP#V0
IC MCU 16BIT 32KB FLASH 20LSSOP Product overview: R5F1006CASP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F1006CASP#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 20LSSOP Product overview: R5F1006CASP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F1006CASP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F1006CASP#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F1006CASP#V0-ND
Microcontrollers R5F1006CASP#V0-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 20-LSSOP

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 20-LSSOP

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322515-R5F1006CASP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322515-R5F1006CASP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322515-R5F1006CASP#V0
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1322515-R5F1006CASP# V0 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: RL78 Speed: 32MHz Standard Package: 240 Mounting: Surface Mount Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 2K x 8 Data Converters: A/D 6x8/10b Oscillator Type: Internal Supplier Device Package: 20-LSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 20-LSSOP (0.240", 6.10mm Width) ECCN: 3A991A2 Fake Threat In the Open Market: 77 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 2832-R5F1006CASP#V0, R5F1006CASPV0,R5F100 6CASP#V0-ND Base Product Number: R5F1006 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1322515-R5F1006CASP#V0
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: RL78
Speed: 32MHz
Standard Package: 240
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 13
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 2K x 8
Data Converters: A/D 6x8/10b
Oscillator Type: Internal
Supplier Device Package: 20-LSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 20-LSSOP (0.240", 6.10mm Width)
ECCN: 3A991A2
Fake Threat In the Open Market: 77
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 2832-R5F1006CASP#V0,R5F1006CASPV0,R5F1006CASP#V0-ND
Base Product Number: R5F1006
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
 - R5F1006CASP#V0 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, RL78 CPU

Microcontroller, 16-Bit, RL78 CPU

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F1006CASP#V0
16-bit Microcontrollers - MCU R5F1006CASP#V0
16-bit Microcontrollers - MCU RL78/G13 32+4/2 20pin SSOP TRAY

16-bit Microcontrollers - MCU RL78/G13 32+4/2 20pin SSOP TRAY

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F1006CASP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F1006CASP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F1006CASP#V0
IC MCU 16BIT 32KB FLASH 20LSSOP

IC MCU 16BIT 32KB FLASH 20LSSOP

Supplier's Site
Microcontrollers - R5F1006CASP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F1006CASP#V0
Microcontrollers R5F1006CASP#V0
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 20-LSSOP

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 20-LSSOP

Buy Now
Microcontrollers - R5F1006CASP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F1006CASP#V0
Microcontrollers R5F1006CASP#V0
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 20-LSSOP

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 20-LSSOP

Buy Now Datasheet
Mcu, 16Bit, 32Mhz, Lssop-20; Product Range Renesas - 23AH3448 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 32Mhz, Lssop-20; Product Range Renesas
23AH3448
Mcu, 16Bit, 32Mhz, Lssop-20; Product Range Renesas 23AH3448
MCU, 16BIT, 32MHZ, LSSOP-20; Product Range:RL78 Family, RL78/G1x Series, RL78/G13 Group Microcontrollers; Architecture:RL78; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:20Pins RoHS Compliant: Yes

MCU, 16BIT, 32MHZ, LSSOP-20; Product Range:RL78 Family, RL78/G1x Series, RL78/G13 Group Microcontrollers; Architecture:RL78; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:20Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F1006CASP#V0 R5F1006CASP#V0-ND 1322515-R5F1006CASP#V0 R5F1006CASP#V0 R5F1006CASP#V0 R5F1006CASP#V0 R5F1006CASP#V0 23AH3448
Product Name 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 16Bit, 32Mhz, Lssop-20; Product Range Renesas
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
RAM 2 KB 2 KB 32 KB 2 KB 2 KB 2 KB
Supply Voltage 1.6 to 5.5 volts 1.6 to 5.5 volts 1.6 to 5.5 volts 5.5 volts
Package Type Other; Tray Other; "20-LSSOP (0.240"", 6.10mm Width)" SOP; SSOP; Other; 20-LSSOP (0.240", 6.10mm Width) SOP; SSOP; Other; LSSOP20 SOP; Other; 20-LSSOP (0.240\", 6.10mm Width) SOP; SSOP; Other; 20-LSSOP (0.240\", 6.10mm Width)
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Microcontrollers - ADUC832BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - AN985B-BG-T-V1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers