The R5F1007CDNA#U0 is a microcontroller from Quarktwin Technology Ltd. that operates on a true low-power platform, consuming 66 OºA/MHz and as low as 0.57 OºA in specific modes. It supports a wide voltage range of 1.6 V to 5.5 V and features a 16 to 512 Kbyte code flash memory. The device is based on the RL78 CPU core, utilizing a CISC architecture with a 3-stage pipeline, allowing for flexible instruction execution times from 0.03125 Oºs at 32 MHz to 30.5 Oºs at 32.768 kHz. The microcontroller includes various integrated features such as an on-chip debug function, self-programming capabilities, and a Direct Memory Access (DMA) controller with 2 to 4 channels. It supports multiple serial interfaces, including simplified SPI, UART, and I²C, and offers a range of timers and an 8/10-bit resolution A/D converter with up to 26 channels. The operating temperature range is suitable for both consumer and industrial applications, extending from -40°C to +105°C depending on the variant. This microcontroller is designed for applications requiring low power consumption and high flexibility, making it suitable for a variety of general-purpose applications.
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 24-HWQFN (4x4)
Low Power, High Function Microcontrollers for General Purpose Applications
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 24-HWQFN (4x4)
IC MCU 16BIT 32KB FLASH 24HWQFN
16-bit Microcontrollers - MCU RL78/G13 32K+4K/4 24QFN 4x4 INDTEMP TRAY
IC MCU 16BIT 32KB FLASH 24HWQFN
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F1007CDNA#U0-ND | R5F1007CDNA#U0 | R5F1007CDNA#U0 | R5F1007CDNA#U0 | R5F1007CDNA#U0 | R5F1007CDNA#U0 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 6x8/10b | |||||
| RAM | 2 KB | 2 KB | 2 KB | |||
| ROM | 32 KB |