H8S/2000 H8® H8S/Tiny Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 80-LQFP (14x14)
H8S/2000 H8® H8S/Tiny Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 80-LQFP (14x14)
16-bit Microcontrollers - MCU MCU 96KB 2.7/5.5V -40~85C 80-LQFP
IC MCU 16BIT 96KB FLASH 80LQFP
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R4F20202DFD#U0-ND | R4F20202DFD#U0 | R4F20202DFD#U0 | R4F20202DFD#U0 |
| Product Name | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 20 MHz | 20 MHz | ||
| Bits | 8 Bit; Other; A/D 12x10b; D/A 2x8b | |||
| RAM | 8 KB | 8 KB | ||
| ROM | 96 KB |