Microcontroller, 16-Bit, RL78 CPU
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 24-HWQFN (4x4)
IC MCU 16BIT 48KB FLASH 24HWQFN
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 24-HWQFN (4x4)
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 24-HWQFN (4x4)
IC MCU 16BIT 48KB FLASH 24HWQFN
16-bit Microcontrollers - MCU RL78/G13 48KB 3KB HWQFN24 -40 to +105C
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F1007DGNA#U0 | R5F1007DGNA#U0-ND | R5F1007DGNA#U0 | R5F1007DGNA#U0 | R5F1007DGNA#U0 | R5F1007DGNA#U0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | |||
| Package Type | Other; HWQFN24 | Other; 24-WFQFN Exposed Pad | Other; 24-WFQFN Exposed Pad | Other; 24-WFQFN Exposed Pad | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 6x8/10b |