Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC32MZ2048EFH144-I/PH PIC32MZ2048EFH144-I/PH

Description
Manufacturer: Microchip Technology Win Source Part Number: 889897-PIC32MZ2048EF H144-I/PH Series: PIC® 32MZ Operating Temperature Range: -40°C ~ 85°C (TA) Features: MIPS32® M-Class series Microcontroller IC 32-Bit 200MHz 2MB (2M x 8) FLASH 144-TQFP (16x16) Core Processor: MIPS32® M-Class Speed: 200MHz Package: Tray Package: 144-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 120 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH Data Converters: A/D 48x12b Oscillator Type: Internal Supply Voltage: 2.1V ~ 3.6V Family Name: PIC32MZ2048EFH144 Categories: Integrated Circuits (ICs) Case / Package: 144-TQFP (16x16) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 889897-PIC32MZ2048EF H144-I/PH Series: PIC® 32MZ Operating Temperature Range: -40°C ~ 85°C (TA) Features: MIPS32® M-Class series Microcontroller IC 32-Bit 200MHz 2MB (2M x 8) FLASH 144-TQFP (16x16) Core Processor: MIPS32® M-Class Speed: 200MHz Package: Tray Package: 144-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 120 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH Data Converters: A/D 48x12b Oscillator Type: Internal Supply Voltage: 2.1V ~ 3.6V Family Name: PIC32MZ2048EFH144 Categories: Integrated Circuits (ICs) Case / Package: 144-TQFP (16x16) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC32MZ2048EFH144-I/PH - 889897-PIC32MZ2048EFH144-I/PH - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MZ2048EFH144-I/PH
889897-PIC32MZ2048EFH144-I/PH
Embedded - Embedded - Microcontrollers - PIC32MZ2048EFH144-I/PH 889897-PIC32MZ2048EFH144-I/PH
Manufacturer: Microchip Technology Win Source Part Number: 889897-PIC32MZ2048EF H144-I/PH Series: PIC® 32MZ Operating Temperature Range: -40°C ~ 85°C (TA) Features: MIPS32® M-Class series Microcontroller IC 32-Bit 200MHz 2MB (2M x 8) FLASH 144-TQFP (16x16) Core Processor: MIPS32® M-Class Speed: 200MHz Package: Tray Package: 144-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 120 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH Data Converters: A/D 48x12b Oscillator Type: Internal Supply Voltage: 2.1V ~ 3.6V Family Name: PIC32MZ2048EFH144 Categories: Integrated Circuits (ICs) Case / Package: 144-TQFP (16x16) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889897-PIC32MZ2048EFH144-I/PH
Series: PIC® 32MZ
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MIPS32® M-Class series Microcontroller IC 32-Bit 200MHz 2MB (2M x 8) FLASH 144-TQFP (16x16)
Core Processor: MIPS32® M-Class
Speed: 200MHz
Package: Tray
Package: 144-TQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 120
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
Data Converters: A/D 48x12b
Oscillator Type: Internal
Supply Voltage: 2.1V ~ 3.6V
Family Name: PIC32MZ2048EFH144
Categories: Integrated Circuits (ICs)
Case / Package: 144-TQFP (16x16)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
32-bit 32BIT 2MB Embedded Microcontroller MCU - 685-PIC32MZ2048EFH144-I/PH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2MB Embedded Microcontroller MCU
685-PIC32MZ2048EFH144-I/PH
32-bit 32BIT 2MB Embedded Microcontroller MCU 685-PIC32MZ2048EFH144-I/PH
IC MCU 32BIT 2MB FLASH 144TQFP Product overview: PIC32MZ2048EFH144-I/ PH from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MZ2048EFH14 4-I/PH can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2MB FLASH 144TQFP Product overview: PIC32MZ2048EFH144-I/PH from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MZ2048EFH144-I/PH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 9055179P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9055179P
Microcontrollers 9055179P
MCU 32-bit 200MHz 2MB prog 3.3V TQFP-144

MCU 32-bit 200MHz 2MB prog 3.3V TQFP-144

Supplier's Site
Microcontrollers - 9055179 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9055179
Microcontrollers 9055179
MCU 32-bit 200MHz 2MB prog 3.3V TQFP-144

MCU 32-bit 200MHz 2MB prog 3.3V TQFP-144

Supplier's Site
Microcontrollers - 1654255 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654255
Microcontrollers 1654255
MCU 32-bit 200MHz 2MB prog 3.3V TQFP-144

MCU 32-bit 200MHz 2MB prog 3.3V TQFP-144

Supplier's Site
Microcontrollers - PIC32MZ2048EFH144-I/PH-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 144-TQFP (16x16)

MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 144-TQFP (16x16)

Buy Now Datasheet
Mcu, 32Bit, Pic32, 200Mhz, Tqfp-144; Product Range Microchip - 47Y9495 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Pic32, 200Mhz, Tqfp-144; Product Range Microchip
47Y9495
Mcu, 32Bit, Pic32, 200Mhz, Tqfp-144; Product Range Microchip 47Y9495
MCU, 32BIT, PIC32, 200MHZ, TQFP-144; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:2MB; RAM Memory Size:512KB; No. of Pins:144Pins RoHS Compliant: Yes

MCU, 32BIT, PIC32, 200MHZ, TQFP-144; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:2MB; RAM Memory Size:512KB; No. of Pins:144Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC32MZ2048EFH144-I/PH - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MZ2048EFH144-I/PH
Embedded - Microcontrollers PIC32MZ2048EFH144-I/PH
IC MCU 32BIT 2MB FLASH 144TQFP

IC MCU 32BIT 2MB FLASH 144TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MZ2048EFH144-I/PH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MZ2048EFH144-I/PH
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MZ2048EFH144-I/PH
IC MCU 32BIT 2MB FLASH 144TQFP

IC MCU 32BIT 2MB FLASH 144TQFP

Supplier's Site
Microcontrollers PIC32MZ2048EFH144-I/PH
IC MCU 32BIT 2MB FLASH 144TQFP

IC MCU 32BIT 2MB FLASH 144TQFP

Supplier's Site Datasheet
Microcontrollers - PIC32MZ2048EFH144-I/PH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MZ2048EFH144-I/PH
Microcontrollers PIC32MZ2048EFH144-I/PH
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 144-TQFP (16x16)

MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 144-TQFP (16x16)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 889897-PIC32MZ2048EFH144-I/PH 685-PIC32MZ2048EFH144-I/PH 9055179P 9055179 PIC32MZ2048EFH144-I/PH-ND 47Y9495 PIC32MZ2048EFH144-I/PH PIC32MZ2048EFH144-I/PH PIC32MZ2048EFH144-I/PH PIC32MZ2048EFH144-I/PH
Product Name Embedded - Embedded - Microcontrollers - PIC32MZ2048EFH144-I/PH 32-bit 32BIT 2MB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Mcu, 32Bit, Pic32, 200Mhz, Tqfp-144; Product Range Microchip Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
RAM 2000 KB 512 KB 512 KB 512 KB 512 KB 512 KB 512 KB 512 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH Flash; FLASH
Supply Voltage 2.1 to 3.6 volts 2.1 to 3.6 volts 2.1 to 3.6 volts 3.6 volts 2.1 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C8750110000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUC836BCP - 860527-ADUC836BCP - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details