The PIC32MZ DA Series Microcontroller is a 32-bit device operating at a maximum frequency of 200 MHz, featuring a robust architecture suitable for graphics applications. It includes up to 2 MB of Flash memory and 640 KB of SRAM, along with support for up to 32 MB of DDR2 SDRAM. The microcontroller operates within a voltage range of 2.2V to 3.6V and is rated for temperatures from -40°C to +105°C. This device is equipped with a DSP-enhanced core, providing efficient processing capabilities with features such as a 32 KB instruction cache and a 32 KB data cache. It supports various communication interfaces, including USB 2.0, Ethernet, and multiple serial protocols, making it versatile for different applications. The integrated graphics controller supports up to 24-bit color, enhancing its suitability for graphical user interfaces. Power management features include programmable PLLs, watchdog timers, and multiple sleep modes for energy efficiency. The microcontroller also incorporates advanced security features, including a crypto engine for data encryption and memory protection mechanisms. With a pin count of 176 in an LQFP package, it offers extensive I/O options, making it a suitable choice for complex embedded systems requiring high performance and flexibility.
MIPS32® microAptiv™ PIC® 32MZ DAL Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 176-LQFP (20x20)
IC MCU 32BIT 2MB FLASH 176LQFP
IC MCU 32BIT 2MB FLASH 176LQFP
MCU, 32BIT, 200MHZ, LQFP-176; Product Range:PIC32 Family PIC32MZ DA Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:2MB; RAM Memory Size:640KB; No. of Pins:176Pins RoHS Compliant: Yes
MIPS32® microAptiv™ PIC® 32MZ DAL Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 176-LQFP (20x20)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC32MZ2064DAL176-V/2J-ND | PIC32MZ2064DAL176-V/2J | PIC32MZ2064DAL176-V/2J | 82AH3719 | PIC32MZ2064DAL176-V/2J |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Mcu, 32Bit, 200Mhz, Lqfp-176; Product Range Microchip | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | |
| Bits | Other; A/D 45x12b | ||||
| RAM | 640 KB | 640 KB | 640 KB | 640 KB | |
| ROM | 2000 KB |