H8S/2600 H8® H8S/2100 Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 112-LFBGA (10x10)
IC MCU 16BIT 512KB FLSH 112LFBGA
IC MCU 16BIT 512KB FLSH 112LFBGA
H8S/2600 H8® H8S/2100 Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 112-LFBGA (10x10)
16-bit Microcontrollers - MCU MCU 3V 256K I temp PB-Free 112-BGA
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R4F2153VBR25KDV-ND | R4F2153VBR25KDV | R4F2153VBR25KDV | R4F2153VBR25KDV | R4F2153VBR25KDV |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||
| Bits | Other; A/D 8x10b | ||||
| RAM | 40 KB | 40 KB | 40 KB | ||
| ROM | 512 KB |