Renesas Electronics Corporation Microcontrollers R5F1006CGSP#V0

Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 20-LSSOP
Request a Quote Datasheet
Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 20-LSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F1006CGSP#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F1006CGSP#V0-ND
Microcontrollers R5F1006CGSP#V0-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 20-LSSOP

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 20-LSSOP

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - 986842-R5F1006CGSP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
986842-R5F1006CGSP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers 986842-R5F1006CGSP#V0
Win Source Part Number: 986842-R5F1006CGSP#V 0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RL78/G13 Core Processor: RL78 Speed: 32MHz Package: Tray Standard Package: 240 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 2K x 8 Data Converters: A/D 6x8/10b Oscillator Type: Internal Package / Case: 20-LSSOP (0.240", 6.10mm Width) Supplier Device Package: 20-LSSOP Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.6V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F1006

Win Source Part Number: 986842-R5F1006CGSP#V0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RL78/G13
Core Processor: RL78
Speed: 32MHz
Package: Tray
Standard Package: 240
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 13
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 2K x 8
Data Converters: A/D 6x8/10b
Oscillator Type: Internal
Package / Case: 20-LSSOP (0.240", 6.10mm Width)
Supplier Device Package: 20-LSSOP
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.6V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F1006

Buy Now Datasheet
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-R5F1006CGSP#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-R5F1006CGSP#V0
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-R5F1006CGSP#V0
IC MCU 16BIT 32KB FLASH 20LSSOP Product overview: R5F1006CGSP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F1006CGSP#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 20LSSOP Product overview: R5F1006CGSP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F1006CGSP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F1006CGSP#V0
16-bit Microcontrollers - MCU R5F1006CGSP#V0
16-bit Microcontrollers - MCU RL78/G13 MCU 32KB/2KB 20SSOP -40_+105C

16-bit Microcontrollers - MCU RL78/G13 MCU 32KB/2KB 20SSOP -40_+105C

Buy Now Datasheet
Embedded - Microcontrollers - R5F1006CGSP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F1006CGSP#V0
Embedded - Microcontrollers R5F1006CGSP#V0
IC MCU 16BIT 32KB FLASH 20LSSOP

IC MCU 16BIT 32KB FLASH 20LSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F1006CGSP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F1006CGSP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F1006CGSP#V0
IC MCU 16BIT 32KB FLASH 20LSSOP

IC MCU 16BIT 32KB FLASH 20LSSOP

Supplier's Site
Microcontrollers - R5F1006CGSP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F1006CGSP#V0
Microcontrollers R5F1006CGSP#V0
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 20-LSSOP

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 20-LSSOP

Buy Now Datasheet
Microcontrollers - R5F1006CGSP#V0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F1006CGSP#V0
Microcontrollers R5F1006CGSP#V0
IC MCU 16BIT 32KB FLASH 20LSSOP

IC MCU 16BIT 32KB FLASH 20LSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F1006CGSP#V0-ND 986842-R5F1006CGSP#V0 685-R5F1006CGSP#V0 R5F1006CGSP#V0 R5F1006CGSP#V0 R5F1006CGSP#V0 R5F1006CGSP#V0 R5F1006CGSP#V0
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 32KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 6x8/10b
RAM 2 KB 32 KB 2 KB 2 KB 2 KB 2 KB
ROM 32 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-CR16MCS9VJE7 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers
Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - C164CI8RMB60288KNUMA1 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers