IC MCU 32BIT 2MB FLASH 144LQFP
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT 2MB FLASH 144LQFP
32-bit Microcontrollers - MCU 32-BIT MCU 2048KB FL 512KB RAM, Crypto
MCU, 32BIT, PIC32, 200MHZ, LQFP-144; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:2MB; RAM Memory Size:512KB; No. of Pins:144Pins RoHS Compliant: Yes
IC MCU 32BIT 2MB FLASH 144LQFP
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT 2MB FLASH 144LQFP
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC32MZ2048EFM144T-I/PLDKR-ND | PIC32MZ2048EFM144T-I/PL | 47Y9519 | PIC32MZ2048EFM144T-I/PL | PIC32MZ2048EFM144T-I/PL | PIC32MZ2048EFM144T-I/PL |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Mcu, 32Bit, Pic32, 200Mhz, Lqfp-144; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | ||
| Bits | Other; A/D 48x12b | |||||
| RAM | 512 KB | 512 KB | 512 KB | 512 KB | ||
| ROM | 2000 KB |