Texas Instruments High-Performance Analog Microcontrollers PMS430E337AHFD

Description
MSP430 Microcontroller IC 16-Bit 8MHz 32KB (32K x 8) EPROM, UV 100-CFP
Request a Quote Datasheet
Description
MSP430 Microcontroller IC 16-Bit 8MHz 32KB (32K x 8) EPROM, UV 100-CFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PMS430E337AHFD-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PMS430E337AHFD-ND
Microcontrollers PMS430E337AHFD-ND
MSP430 Microcontroller IC 16-Bit 8MHz 32KB (32K x 8) EPROM, UV 100-CFP

MSP430 Microcontroller IC 16-Bit 8MHz 32KB (32K x 8) EPROM, UV 100-CFP

Buy Now Datasheet
16-bit 3.8MHz Embedded Microcontroller MCU - 685-PMS430E337AHFD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 3.8MHz Embedded Microcontroller MCU
685-PMS430E337AHFD
16-bit 3.8MHz Embedded Microcontroller MCU 685-PMS430E337AHFD
16-BIT, UVPROM, 3.8MHz, RISC MICROCONTROLLER, CQFP100, CERAMIC, QFP-100 Product overview: PMS430E337AHFD from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 3.8MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PMS430E337AHFD can be used for catalog matching and distributor lookup.

16-BIT, UVPROM, 3.8MHz, RISC MICROCONTROLLER, CQFP100, CERAMIC, QFP-100 Product overview: PMS430E337AHFD from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 3.8MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PMS430E337AHFD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PMS430E337AHFD - 792436-PMS430E337AHFD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PMS430E337AHFD
792436-PMS430E337AHFD
Embedded - Embedded - Microcontrollers - PMS430E337AHFD 792436-PMS430E337AHFD
Manufacturer: Texas Instruments Win Source Part Number: 792436-PMS430E337AHF D Series: MSP430 Packaging: Tray Speed: 8MHz Package: 100-BCQFP Core Size: 16-Bit Connectivity: SPI, UART/USART Peripherals: LCD, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 32KB (32K x 8) Program Memory Type: EPROM, UV RAM Size: 1K x 8 Data Converters: Slope A/D Oscillator Type: Internal Supply Voltage: 2.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: PMS430E337A Categories: Integrated Circuits (ICs) Manufacturer Package: 100-CFP Alternative Parts (Cross-Reference): MB96F347RSB PQC-GSE2; MB96F346RSB PQC-GSE2; MB96F346RWB PQC-GSE2; MB96F348RSBPQC-GS-N2 E2; Introduction Date: October 12, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 792436-PMS430E337AHFD
Series: MSP430
Packaging: Tray
Speed: 8MHz
Package: 100-BCQFP
Core Size: 16-Bit
Connectivity: SPI, UART/USART
Peripherals: LCD, POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 32KB (32K x 8)
Program Memory Type: EPROM, UV
RAM Size: 1K x 8
Data Converters: Slope A/D
Oscillator Type: Internal
Supply Voltage: 2.5 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: PMS430E337A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-CFP
Alternative Parts (Cross-Reference): MB96F347RSB PQC-GSE2; MB96F346RSB PQC-GSE2; MB96F346RWB PQC-GSE2; MB96F348RSBPQC-GS-N2E2;
Introduction Date: October 12, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - PMS430E337AHFD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PMS430E337AHFD
Embedded - Microcontrollers PMS430E337AHFD
IC MCU 16BIT 32KB EPROM 100CFP

IC MCU 16BIT 32KB EPROM 100CFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PMS430E337AHFD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PMS430E337AHFD
Integrated Circuits (ICs) - Embedded - Microcontrollers PMS430E337AHFD
IC MCU 16BIT 32KB EPROM 100CFP

IC MCU 16BIT 32KB EPROM 100CFP

Supplier's Site
Microcontrollers - PMS430E337AHFD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PMS430E337AHFD
Microcontrollers PMS430E337AHFD
MSP430 Microcontroller IC 16-Bit 8MHz 32KB (32K x 8) EPROM, UV 100-CFP

MSP430 Microcontroller IC 16-Bit 8MHz 32KB (32K x 8) EPROM, UV 100-CFP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PMS430E337AHFD-ND 685-PMS430E337AHFD 792436-PMS430E337AHFD PMS430E337AHFD PMS430E337AHFD PMS430E337AHFD
Product Name Microcontrollers 16-bit 3.8MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PMS430E337AHFD Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
RAM 1 KB 1 KB 32 KB 1 KB 1 KB
ROM 32 KB
ROM Type EPROM EEPROM; EPROM, UV EPROM, UV
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT Embedded Microcontroller MCU - 685-COPEG884-AQC/WM/SP110451 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
RAM 0.1920 KB
View Details
6 suppliers
Embedded - Microcontrollers - ADUC814ARU-REEL7 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C161SLM3VAAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
5 suppliers