Rotary Switch 2 ~ 12 Position SP12T 1A (AC/DC) 115VAC Panel Mount
Rotary Switch, 115 VAC Rated Voltage, 1 A Rated Current, Non-Shorting Contact
SWITCH, ROTARY, SP12T, 1A, 115V; NO. OF SWITCH POSITIONS:12 POSITION; NO. OF POLES:1 POLE; ANGLE OF THROW:30°; CONTACT CURRENT AC MAX:1A; CONTACT VOLTAGE AC MAX:115V; PRODUCT RANGE:44 SERIES; ILLUMINATION:NON ILLUMINATED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SWITCH, ROTARY, SP12T, 1A, 115V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:1A; Contact Voltage AC Max:115V; Product Range:44 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Rotary Switches Rotary Switch Std Adjstbl Stop 30deg
| DigiKey | Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | GH7678-ND | 70216653 | 51592831 | 14M6768 | 44D30-04-1-AJN |
| Product Name | Rotary Switches | Switch, Rotary, UNSealed, 4 DECKS, 1 POLE PER DECK, NON-SHORTING | Rotary Switch | Switch, Rotary, Sp12T, 1A, 115V; No. Of Switch Positions Grayhill | Rotary Switches |
| Actuator Type | Flush Actuator | ||||
| Current Rating | 1.0 amps | 1.0 amps | 1.0 amps | ||
| Angle of Throw | 30 degrees | 30 degrees | |||
| Number of Decks | 4 | 4 | |||
| Poles per Deck | 1 | 1 |