EAO Switch Corporation Selector Switch 51-131.022

Description
PUSHBUTTON SWITCH, 51 SERIES, ILLUMINATED, MOMENTARY SWITCHING ACTION, 1-NORMALLY OPEN CONTACT, 1-NORMALLY CLOSED CONTACT, 250 VAC/VDC CONTACT RATING, 5 AMP MAX, IP65 ENCLOSURE PROTECTION, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Description
PUSHBUTTON SWITCH, 51 SERIES, ILLUMINATED, MOMENTARY SWITCHING ACTION, 1-NORMALLY OPEN CONTACT, 1-NORMALLY CLOSED CONTACT, 250 VAC/VDC CONTACT RATING, 5 AMP MAX, IP65 ENCLOSURE PROTECTION, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 18784874 - Radwell International
Willingboro, NJ, United States
Selector Switch
18784874
Selector Switch 18784874
PUSHBUTTON SWITCH, 51 SERIES, ILLUMINATED, MOMENTARY SWITCHING ACTION, 1-NORMALLY OPEN CONTACT, 1-NORMALLY CLOSED CONTACT, 250 VAC/VDC CONTACT RATING, 5 AMP MAX, IP65 ENCLOSURE PROTECTION, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON SWITCH, 51 SERIES, ILLUMINATED, MOMENTARY SWITCHING ACTION, 1-NORMALLY OPEN CONTACT, 1-NORMALLY CLOSED CONTACT, 250 VAC/VDC CONTACT RATING, 5 AMP MAX, IP65 ENCLOSURE PROTECTION, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 18784874
Product Name Selector Switch
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switch Operator, Illum'd Red, 2-Pos., Maintained, 22mm, 110 VAC - 70156732 - Allied Electronics, Inc.
Specs
Current Rating 0.0 amps
AC Voltage Rating 110 volts
DC Voltage Rating 110 volts
View Details
3 suppliers
High Security Keylock - CKM13EFW01-003 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
ComEx flex Switch Module - comexflex-switch-module - BARTEC
Specs
Current Rating 16.0 amps
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers