EAO Switch Corporation Keylock Switches 51-438.036D

Description
Keylock Switch 2 Position DPST-NO/NC 100mA (AC/DC) 42VAC 42VDC Panel Mount
Request a Quote Datasheet
Description
Keylock Switch 2 Position DPST-NO/NC 100mA (AC/DC) 42VAC 42VDC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 1948-1683-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
1948-1683-ND
Keylock Switches 1948-1683-ND
Keylock Switch 2 Position DPST-NO/NC 100mA (AC/DC) 42VAC 42VDC Panel Mount

Keylock Switch 2 Position DPST-NO/NC 100mA (AC/DC) 42VAC 42VDC Panel Mount

Buy Now Datasheet
Selector Switch - 4777153 - Radwell International
Willingboro, NJ, United States
Selector Switch
4777153
Selector Switch 4777153
SWITCH, KEY LOCK, 1NO/1NC, 100MA, 42V, CONTACT CONFIGURATION:DPST-1 NO, SPST-NC. FREE 2 YEAR RADWELL WARRANTY

SWITCH, KEY LOCK, 1NO/1NC, 100MA, 42V, CONTACT CONFIGURATION:DPST-1NO, SPST-NC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Switch, Key Lock, 1No/1Nc, 100Ma, 42V; Product Range Eao - 30B4570 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Lock, 1No/1Nc, 100Ma, 42V; Product Range Eao
30B4570
Switch, Key Lock, 1No/1Nc, 100Ma, 42V; Product Range Eao 30B4570
SWITCH, KEY LOCK, 1NO/1NC, 100mA, 42V; Product Range:51 Series; Contact Configuration:DPST-1 NO, SPST-NC; Switch Operation:Off-(On); Switch Terminals:Solder; Contact Current Max:100mA; Contact Voltage AC Nom:42V; Angle of Throw:42° RoHS Compliant: Yes

SWITCH, KEY LOCK, 1NO/1NC, 100mA, 42V; Product Range:51 Series; Contact Configuration:DPST-1NO, SPST-NC; Switch Operation:Off-(On); Switch Terminals:Solder; Contact Current Max:100mA; Contact Voltage AC Nom:42V; Angle of Throw:42° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 1948-1683-ND 4777153 30B4570
Product Name Keylock Switches Selector Switch Switch, Key Lock, 1No/1Nc, 100Ma, 42V; Product Range Eao
Actuator Type Keylock
Current Rating 0.1 amps 0.1 amps
Angle of Throw 42 degrees 42 degrees
Unlock Full Specs
to access all available technical data

Similar Products

S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Trapped Key Interlock - 440T-MRKSE10KB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details