EAO Switch Corporation Selector Switch 44-800.8

Description
JOYSTICK SWITCH, DPST-1NO/1NC CONTACT, 660 VAC MAX SUPPLY VOLTAGE, 8 POSITION, 10 AMP MAX CONTACT CURRENT, 660 VAC MAX CONTACT VOLTAGE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Description
JOYSTICK SWITCH, DPST-1NO/1NC CONTACT, 660 VAC MAX SUPPLY VOLTAGE, 8 POSITION, 10 AMP MAX CONTACT CURRENT, 660 VAC MAX CONTACT VOLTAGE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 18784613 - Radwell International
Willingboro, NJ, United States
Selector Switch
18784613
Selector Switch 18784613
JOYSTICK SWITCH, DPST-1NO/1NC CONTACT, 660 VAC MAX SUPPLY VOLTAGE, 8 POSITION, 10 AMP MAX CONTACT CURRENT, 660 VAC MAX CONTACT VOLTAGE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

JOYSTICK SWITCH, DPST-1NO/1NC CONTACT, 660 VAC MAX SUPPLY VOLTAGE, 8 POSITION, 10 AMP MAX CONTACT CURRENT, 660 VAC MAX CONTACT VOLTAGE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 18784613
Product Name Selector Switch
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
22mm Key Selector Switch Operators - 2AK2-02 - Altech Corp.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details
3 suppliers