EAO Switch Corporation Selector Switches 52-271.025

Description
Selector Switch 2 Position DPST-NO/NC 5A (AC) 250V Panel Mount
Request a Quote Datasheet
Description
Selector Switch 2 Position DPST-NO/NC 5A (AC) 250V Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 1948-1724-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
1948-1724-ND
Selector Switches 1948-1724-ND
Selector Switch 2 Position DPST-NO/NC 5A (AC) 250V Panel Mount

Selector Switch 2 Position DPST-NO/NC 5A (AC) 250V Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
52-271.025
Rotary Switches 52-271.025
Rotary Switches LENS RND FLT TPT YLW

Rotary Switches LENS RND FLT TPT YLW

Buy Now Datasheet
Switch, Selector, Dpst-1No/1Nc, 5A, 250V; No. Of Switch Positions Eao - 30B4652 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Dpst-1No/1Nc, 5A, 250V; No. Of Switch Positions Eao
30B4652
Switch, Selector, Dpst-1No/1Nc, 5A, 250V; No. Of Switch Positions Eao 30B4652
SWITCH, SELECTOR, DPST-1NO/1NC, 5A, 250V; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:51 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, DPST-1NO/1NC, 5A, 250V; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:51 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Selector Switch - 18791270 - Radwell International
Willingboro, NJ, United States
Selector Switch
18791270
Selector Switch 18791270
SWITCH, SELECTOR, DPST-1NO/1NC, 5A, 250V; NO. OF SWITCH POSITIONS:2 POSITION; NO. OF POLES:1 POLE; ANGLE OF THROW:90°; CONTACT CURRENT AC MAX:5A; CONTACT VOLTAGE AC MAX:250V; PRODUCT RANGE:51 SERIES; ILLUMINATION:NON ILLUMINATED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SWITCH, SELECTOR, DPST-1NO/1NC, 5A, 250V; NO. OF SWITCH POSITIONS:2 POSITION; NO. OF POLES:1 POLE; ANGLE OF THROW:90°; CONTACT CURRENT AC MAX:5A; CONTACT VOLTAGE AC MAX:250V; PRODUCT RANGE:51 SERIES; ILLUMINATION:NON ILLUMINATED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 1948-1724-ND 52-271.025 30B4652 18791270
Product Name Selector Switches Rotary Switches Switch, Selector, Dpst-1No/1Nc, 5A, 250V; No. Of Switch Positions Eao Selector Switch
Current Rating 5.0 amps 5.0 amps
Mechanical Life 1000000 cycles
Terminal Type Solder Terminals
Features Has CE Certification; Has CSA Certification; Is UL listed
Operating Temperature -13 to 131 F (-25 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Trapped Key Interlock - 440T-MRKSE10EA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details