Rotary Switch 3 Position DP3T 150mA (AC), 200mA (DC) 115VAC Panel Mount
Rotary Switches Rotary Switch, Military, 60°, 1 deck, 2 pole/deck, 3 positions/pole, non-shorting
ROTARY SWITCH MILITARY 60DEG 1 DECK 2 POLE / GRAYHILL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 50M60-01-2-03N-ND | 50M60-01-2-03N | 51603996 |
| Product Name | Rotary Switches | Rotary Switches | Rotary Switch |
| Actuator Type | Flush Actuator | ||
| Current Rating | 0.2 amps | ||
| Angle of Throw | 60 degrees | ||
| Number of Decks | 1 |