SWITCH, THT. IP67, 3.5N, 0.05A, 24V; PRODUCT RANGE:MULTIMEC 5E SERIES; ACTUATOR ORIENTATION:TOP ACTUATED; SWITCH MOUNTING:THROUGH HOLE; ACTUATOR STYLE:PLUNGER FOR CAP; ACTUATING FORCE:350GF; CONTACT RATING:50MA AT 24VDC; SWITCH ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Rotary Switches |
| Product Number | 43870283 |
| Product Name | Selector Switch |
| Construction | Multideck |