NSI Industries LLC Rotary Switch 5237-UL

Description
120-277V 1000W ELECTRONIC WITH SILICON PHOTOSENSOR,TURNLOCK . FREE 2 YEAR RADWELL WARRANTY
Description
120-277V 1000W ELECTRONIC WITH SILICON PHOTOSENSOR,TURNLOCK . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch - 103234445 - Radwell International
Willingboro, NJ, United States
Rotary Switch
103234445
Rotary Switch 103234445
120-277V 1000W ELECTRONIC WITH SILICON PHOTOSENSOR,TURNLOCK . FREE 2 YEAR RADWELL WARRANTY

120-277V 1000W ELECTRONIC WITH SILICON PHOTOSENSOR,TURNLOCK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 103234445
Product Name Rotary Switch
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Rotary Switches - 1758787 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details
 - 194L-C40-4503 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details