Radwell International Selector Switch 38348765

Description
SWITCH BODY WITH LEGEND PLATE, FRONT PANEL MOUNT, 3 X POSITIONS, 2-POLE, IP20 PROTECTION, CONTACT CURRENT: 20 A, CONTACT VOLTAGE: 690 VAC, NON-ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCH BODY WITH LEGEND PLATE, FRONT PANEL MOUNT, 3 X POSITIONS, 2-POLE, IP20 PROTECTION, CONTACT CURRENT: 20 A, CONTACT VOLTAGE: 690 VAC, NON-ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 38348765 - Radwell International
Willingboro, NJ, United States
Selector Switch
38348765
Selector Switch 38348765
SWITCH BODY WITH LEGEND PLATE, FRONT PANEL MOUNT, 3 X POSITIONS, 2-POLE, IP20 PROTECTION, CONTACT CURRENT: 20 A, CONTACT VOLTAGE: 690 VAC, NON-ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY

SWITCH BODY WITH LEGEND PLATE, FRONT PANEL MOUNT, 3 X POSITIONS, 2-POLE, IP20 PROTECTION, CONTACT CURRENT: 20 A, CONTACT VOLTAGE: 690 VAC, NON-ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 38348765
Product Name Selector Switch
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Selector Switches - 0033.3804-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details
E program - EWSE - Step switch - EWSE5K -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 5
View Details
Selector Switches - 450-35-524-231-GE-A2-900-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details