Grayhill, Inc. Rotary Switches 51CDP30-01-1-AJN

Description
Rotary Switch 2 ~ 12 Position SP12T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 12 Position SP12T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 51CDP30-01-1-AJN-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
51CDP30-01-1-AJN-ND
Rotary Switches 51CDP30-01-1-AJN-ND
Rotary Switch 2 ~ 12 Position SP12T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Rotary Switch 2 ~ 12 Position SP12T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Buy Now Datasheet
Rotary Switch - 51577349 - Radwell International
Willingboro, NJ, United States
Rotary Switch
51577349
Rotary Switch 51577349
SWITCH, ROTARY, SP12T, 200MA, 220V, NO. OF SWITCH POSITIONS:12 POSITION, NO. OF POLES:1 POLE, ANGLE OF THROW:30°, CONTACT CURRENT AC MAX:150MA, CONTACT VOLTAGE AC MAX:220V, PRODUCT RANGE:51 SERIES, ILLUMINATION:NON ILLUMINATED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SWITCH, ROTARY, SP12T, 200MA, 220V, NO. OF SWITCH POSITIONS:12 POSITION, NO. OF POLES:1 POLE, ANGLE OF THROW:30°, CONTACT CURRENT AC MAX:150MA, CONTACT VOLTAGE AC MAX:220V, PRODUCT RANGE:51 SERIES, ILLUMINATION:NON ILLUMINATED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Switch, Rotary, Sp12T, 200Ma, 220V; No. Of Switch Positions Grayhill - 14M6782 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp12T, 200Ma, 220V; No. Of Switch Positions Grayhill
14M6782
Switch, Rotary, Sp12T, 200Ma, 220V; No. Of Switch Positions Grayhill 14M6782
SWITCH, ROTARY, SP12T, 200mA, 220V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:220V; Product Range:51 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP12T, 200mA, 220V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:220V; Product Range:51 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 51CDP30-01-1-AJN-ND 51577349 14M6782
Product Name Rotary Switches Rotary Switch Switch, Rotary, Sp12T, 200Ma, 220V; No. Of Switch Positions Grayhill
Actuator Type Flush Actuator
Current Rating 0.2 amps 0.1 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - CBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
View Details
H program - HHS63 - Main switches - HHSNH63-BL-RT-MP -  - Schmersal Inc.
Specs
Mechanical Life 100000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details
Selector Switches - 450-35-525-100-S-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details