Ohmite Manufacturing Co. Selector Switch 3416

Description
RESISTANCE DECADE BOX, 1 TO 1111110 OHM; DECADE BOX TYPE:RESISTANCE; NO. OF DECADES:6; ACCURACY %:0.1%; PRODUCT RANGE:DEC RANGER; ADJUSTMENT TYPE:ROTARY SWITCH; EXTERNAL DEPTH:4.625; EXTERNAL HEIGHT:3.75; EXTERNAL WIDTH:10.5 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
RESISTANCE DECADE BOX, 1 TO 1111110 OHM; DECADE BOX TYPE:RESISTANCE; NO. OF DECADES:6; ACCURACY %:0.1%; PRODUCT RANGE:DEC RANGER; ADJUSTMENT TYPE:ROTARY SWITCH; EXTERNAL DEPTH:4.625; EXTERNAL HEIGHT:3.75; EXTERNAL WIDTH:10.5 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 18649837 - Radwell International
Willingboro, NJ, United States
Selector Switch
18649837
Selector Switch 18649837
RESISTANCE DECADE BOX, 1 TO 1111110 OHM; DECADE BOX TYPE:RESISTANCE; NO. OF DECADES:6; ACCURACY %:0.1%; PRODUCT RANGE:DEC RANGER; ADJUSTMENT TYPE:ROTARY SWITCH; EXTERNAL DEPTH:4.625; EXTERNAL HEIGHT:3.75; EXTERNAL WIDTH:10.5 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

RESISTANCE DECADE BOX, 1 TO 1111110 OHM; DECADE BOX TYPE:RESISTANCE; NO. OF DECADES:6; ACCURACY %:0.1%; PRODUCT RANGE:DEC RANGER; ADJUSTMENT TYPE:ROTARY SWITCH; EXTERNAL DEPTH:4.625; EXTERNAL HEIGHT:3.75; EXTERNAL WIDTH:10.5 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 18649837
Product Name Selector Switch
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
12A 194L Load Switch - 194L-E12-3753 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details