SDRAM - DDR3 Memory IC 1Gb (128M x 8) Parallel 667MHz 20ns 78-TWBGA (8x10.5)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921703-IS43TR81280B-
Operating Temperature Range: -40°C ~ 95°C (TC)
Features: SDRAM - DDR3 Memory IC 1Gb (128M x 8) Parallel 667 MHz 20 ns 78-TWBGA (8x10.5)
Package: Reel - TR
Package: 78-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 78-TWBGA (8x10.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0032
IC DRAM 1GBIT PAR 78TWBGA Product overview: IS43TR81280B-15GBLI-
IC DRAM 1GBIT PARALLEL 78TWBGA
SDRAM - DDR3 Memory IC 1Gbit Parallel 667 MHz 20 ns 78-TWBGA (8x10.5)
IC DRAM 1GBIT PARALLEL 78TWBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43TR81280B-15GBLI-TR-ND | 921703-IS43TR81280B-15GBLI-TR | 774-IS43TR81280B-15GBLI-TR | IS43TR81280B-15GBLI-TR | IS43TR81280B-15GBLI-TR | IS43TR81280B-15GBLI-TR |
| Product Name | Memory | Memory - SDRAM - IS43TR81280B-15GBLI-TR | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |
| Package Type | 78-TFBGA | BGA; 78-TWBGA (8x10.5) | BGA; Tape & Reel (TR) | BGA | BGA; 78-TFBGA | |
| Supply Voltage | 1.425V ~ 1.575V | 1.425V ~ 1.575V | 1.425V ~ 1.575V | 1.425V ~ 1.575V |