IC DRAM 2GBIT PARALLEL 78TWBGA Product overview: IS43TR82560C-125KBLI
SDRAM - DDR3 Memory IC 2Gb (256M x 8) Parallel 800MHz 20ns 78-TWBGA (8x10.5)
Category: DRAM
Win Source Part Number: 1446696-IS43TR82560C
Manufacturer: ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 78TWBGA
IC DRAM 2GBIT PARALLEL 78TWBGA
SDRAM - DDR3 Memory IC 2Gbit Parallel 800 MHz 20 ns 78-TWBGA (8x10.5)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS43TR82560C-125KBLI | IS43TR82560C-125KBLI-ND | 1446696-IS43TR82560C-125KBLI | IS43TR82560C-125KBLI | IS43TR82560C-125KBLI | IS43TR82560C-125KBLI |
| Product Name | Memory IC and Storage Component | Memory | DRAM | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | |
| Access Time | 0.2250 ns | 20 ns | 20 ns | 20 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | ||
| Density | 2000000 kbits | 2000000 kbits | 2000000 kbits | 2000000 kbits | ||
| Number of Words | 32000 k |