Integrated Silicon Solution, Inc. Memory IS43TR16512B-107MBLI-TR

Description
IC DRAM 8GBIT PARALLEL 96TWBGA
Request a Quote Datasheet
Description
IC DRAM 8GBIT PARALLEL 96TWBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-IS43TR16512B-107MBLI-TR-ND - DigiKey
Thief River Falls, MN, United States
IC DRAM 8GBIT PARALLEL 96TWBGA

IC DRAM 8GBIT PARALLEL 96TWBGA

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
IS43TR16512B-107MBLI-TR
Integrated Circuits (ICs) - Memory - Memory IS43TR16512B-107MBLI-TR
8G, 1.5V, DDR3, 512Mx16, 1866MT/

8G, 1.5V, DDR3, 512Mx16, 1866MT/

Supplier's Site
SDRAM - DDR3 Memory IC 8Gbit Parallel 933 MHz 20 ns 96-TWBGA (10x14)

SDRAM - DDR3 Memory IC 8Gbit Parallel 933 MHz 20 ns 96-TWBGA (10x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 706-IS43TR16512B-107MBLI-TR-ND IS43TR16512B-107MBLI-TR IS43TR16512B-107MBLI-TR
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 96-TFBGA 20 ns BGA; 96-TFBGA
Supply Voltage 1.425V ~ 1.575V Surface Mount 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256S35TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details
Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Memory - Controllers - DP8421AV-25 - 080616-DP8421AV-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers