IC DRAM 1GBIT PARALLEL 96TWBGA Product overview: IS43TR16640A-125JBLI
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 714593-IS43TR16640A-
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - DDR3
Memory Type: Volatile
Memory Size: 1Gb (64M x 16)
Access Time: 20ns
Categories: Integrated Circuits
Supplier Device Package: 96-TWBGA (9x13)
Temperature Range - Operating: -40°C ~ 95°C
Memory Format: DRAM
Clock Frequency: 800MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 96-TFBGA
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 190
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.425V ~ 1.575V
SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)
DRAM, 64M X 16BIT, FBGA-96; DRAM Memory Configuration:64M x 16bit; Memory Case Style:FBGA; No. of Pins:96Pins; IC Interface Type:-; Access Time:-; Page Size:-; Operating Temperature Min:-40°C; Operating Temperature Max:95°C; Product RoHS Compliant: Yes
IC DRAM 1GBIT PARALLEL 96TWBGA
SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
IC DRAM 1GBIT PARALLEL 96TWBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS43TR16640A-125JBLI | 714593-IS43TR16640A-125JBLI | IS43TR16640A-125JBLI-ND | 38AC1336 | IS43TR16640A-125JBLI | IS43TR16640A-125JBLI | IS43TR16640A-125JBLI |
| Product Name | Memory IC and Storage Component | Memory - SDRAM - IS43TR16640A-125JBLI | Memory | Dram, 64M X 16Bit, Fbga-96; Dram Memory Configuration Integrated Silicon Solution (Issi) | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Access Time | 20 ns | 20 ns | 20 ns | 20 ns | 20 ns | ||
| Cycle Time | 15 ns | 15 ns | |||||
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |
| Package Type | BGA; Tray | 96-TFBGA | FBGA | BGA; 96-TFBGA | BGA |