Integrated Silicon Solution, Inc. Memory - SDRAM - IS43TR81280BL-107MBL-TR IS43TR81280BL-107MBL-TR

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 777193-IS43TR81280BL -107MBL-TR Packaging: Reel package Operating Temperature Range: 0°C ~ 95°C (TC) Package: 78-TFBGA Mounting: SMD Technology: SDRAM - DDR3L Operating Supply Voltage: 1.283 V ~ 1.45 V Memory Type: Volatile Memory Size: 1Gb (128M x 8) Access Time: 20ns Family Name: IS43TR81280BL Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 933MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 78-TWBGA (8x10.5) Alternative Parts (Cross-Reference): IS43TR81280BL-107MBL ; ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 777193-IS43TR81280BL -107MBL-TR Packaging: Reel package Operating Temperature Range: 0°C ~ 95°C (TC) Package: 78-TFBGA Mounting: SMD Technology: SDRAM - DDR3L Operating Supply Voltage: 1.283 V ~ 1.45 V Memory Type: Volatile Memory Size: 1Gb (128M x 8) Access Time: 20ns Family Name: IS43TR81280BL Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 933MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 78-TWBGA (8x10.5) Alternative Parts (Cross-Reference): IS43TR81280BL-107MBL ; ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS43TR81280BL-107MBL-TR - 777193-IS43TR81280BL-107MBL-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS43TR81280BL-107MBL-TR
777193-IS43TR81280BL-107MBL-TR
Memory - SDRAM - IS43TR81280BL-107MBL-TR 777193-IS43TR81280BL-107MBL-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 777193-IS43TR81280BL -107MBL-TR Packaging: Reel package Operating Temperature Range: 0°C ~ 95°C (TC) Package: 78-TFBGA Mounting: SMD Technology: SDRAM - DDR3L Operating Supply Voltage: 1.283 V ~ 1.45 V Memory Type: Volatile Memory Size: 1Gb (128M x 8) Access Time: 20ns Family Name: IS43TR81280BL Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 933MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 78-TWBGA (8x10.5) Alternative Parts (Cross-Reference): IS43TR81280BL-107MBL ; ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 777193-IS43TR81280BL-107MBL-TR
Packaging: Reel package
Operating Temperature Range: 0°C ~ 95°C (TC)
Package: 78-TFBGA
Mounting: SMD
Technology: SDRAM - DDR3L
Operating Supply Voltage: 1.283 V ~ 1.45 V
Memory Type: Volatile
Memory Size: 1Gb (128M x 8)
Access Time: 20ns
Family Name: IS43TR81280BL
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 933MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 78-TWBGA (8x10.5)
Alternative Parts (Cross-Reference): IS43TR81280BL-107MBL;
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - IS43TR81280BL-107MBL-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 1Gb (128M x 8) Parallel 933MHz 20ns 78-TWBGA (8x10.5)

SDRAM - DDR3L Memory IC 1Gb (128M x 8) Parallel 933MHz 20ns 78-TWBGA (8x10.5)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS43TR81280BL-107MBL-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS43TR81280BL-107MBL-TR
Memory IC and Storage Component 774-IS43TR81280BL-107MBL-TR
IC DRAM 1GBIT PAR 78TWBGA Product overview: IS43TR81280BL-107MBL -TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR81280BL-10 7MBL-TR can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PAR 78TWBGA Product overview: IS43TR81280BL-107MBL-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR81280BL-107MBL-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SDRAM - DDR3L Memory IC 1Gbit Parallel 933 MHz 20 ns 78-TWBGA (8x10.5)

SDRAM - DDR3L Memory IC 1Gbit Parallel 933 MHz 20 ns 78-TWBGA (8x10.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory IS43TR81280BL-107MBL-TR
IC DRAM 1GBIT PARALLEL 78TWBGA

IC DRAM 1GBIT PARALLEL 78TWBGA

Supplier's Site
IC DRAM 1GBIT PARALLEL 78TWBGA

IC DRAM 1GBIT PARALLEL 78TWBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 777193-IS43TR81280BL-107MBL-TR IS43TR81280BL-107MBL-TR-ND 774-IS43TR81280BL-107MBL-TR IS43TR81280BL-107MBL-TR IS43TR81280BL-107MBL-TR IS43TR81280BL-107MBL-TR
Product Name Memory - SDRAM - IS43TR81280BL-107MBL-TR Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 20 ns 20 ns 20 ns 20 ns 20 ns
Cycle Time 15 ns 15 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers
Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4013-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details