IC DRAM 2GBIT PARALLEL 78TWBGA Product overview: IS43TR82560BL-125KBL
SDRAM - DDR3L Memory IC 2Gb (256M x 8) Parallel 800MHz 20ns 78-TWBGA (8x10.5)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875443-IS43TR82560BL
Operating Temperature Range: -40°C ~ 95°C (TC)
Features: SDRAM - DDR3L Memory IC 2Gb (256M x 8) Parallel 800 MHz 20 ns 78-TWBGA (8x10.5)
Package: Reel - TR
Package: 78-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 78-TWBGA (8x10.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036
IC DRAM 2GBIT PARALLEL 78TWBGA
IC DRAM 2GBIT PARALLEL 78TWBGA
IC DRAM 2GBIT PARALLEL 78TWBGA
SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 78-TWBGA (8x10.5)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS43TR82560BL-125KBLI-TR | IS43TR82560BL-125KBLI-TR-ND | 875443-IS43TR82560BL-125KBLI-TR | IS43TR82560BL-125KBLI-TR | IS43TR82560BL-125KBLI-TR | IS43TR82560BL-125KBLI-TR | IS43TR82560BL-125KBLI-TR |
| Product Name | Memory IC and Storage Component | Memory | Memory - SDRAM - IS43TR82560BL-125KBLI-TR | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | SDRAM - DDR3L; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 20 ns | 20 ns | 20 ns | 20 ns | 20 ns | ||
| Cycle Time | 15 ns | ||||||
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) |