8G, 1.5V, DDR3, 512Mx16, 1600MT/ Product overview: IS43TR16512B-125KBLI
IC DRAM 8GBIT PARALLEL 96TWBGA
8G, 1.5V, DDR3, 512Mx16, 1600MT/
8G, 1.5V, DDR3, 512Mx16, 1600MT/
SDRAM - DDR3 Memory IC 8Gbit Parallel 800 MHz 20 ns 96-TWBGA (10x14)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS43TR16512B-125KBLI-TR | 706-IS43TR16512B-125KBLI-TR-ND | IS43TR16512B-125KBLI-TR | IS43TR16512B-125KBLI-TR | IS43TR16512B-125KBLI-TR |
| Product Name | 1.5V Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | SDRAM - DDR3 | DRAM; DRAM Chip |
| Operating Temperature | -40 C (-40 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |
| Density | 8000000 kbits | 8000000 kbits | 8000000 kbits | 8000000 kbits | |
| Number of Words | 64000 k | ||||
| Address Bus Width | 19 bits |