SDRAM - DDR3 Memory IC 2Gb (256M x 8) Parallel 800MHz 20ns 78-TWBGA (8x10.5)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 777194-IS43TR82560B-
Packaging: Reel package
Operating Temperature Range: -40°C ~ 95°C (TC)
Package: 78-TFBGA
Mounting: SMD
Technology: SDRAM - DDR3
Operating Supply Voltage: 1.425 V ~ 1.575 V
Memory Type: Volatile
Memory Size: 2Gb (256M x 8)
Access Time: 20ns
Family Name: IS43TR82560B
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 800MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 78-TWBGA (8x10.5)
Alternative Parts (Cross-Reference): MT41J256M8HX-125:D; K4B2G0846B-HCK0; IS43TR82560A-15HBLI;
Introduction Date: July 31, 2013
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC DRAM 2GBIT PARALLEL 78TWBGA Product overview: IS43TR82560B-125KBLI
SDRAM - DDR3 Memory IC 2Gbit Parallel 800 MHz 20 ns 78-TWBGA (8x10.5)
IC DRAM 2GBIT PARALLEL 78TWBGA
IC DRAM 2GBIT PARALLEL 78TWBGA
IC DRAM 2GBIT PARALLEL 78TWBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43TR82560B-125KBLI-TR-ND | 777194-IS43TR82560B-125KBLI-TR | 774-IS43TR82560B-125KBLI-TR | IS43TR82560B-125KBLI-TR | IS43TR82560B-125KBLI-TR | IS43TR82560B-125KBLI-TR | IS43TR82560B-125KBLI-TR |
| Product Name | Memory | Memory - SDRAM - IS43TR82560B-125KBLI-TR | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | SDRAM - DDR3; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |
| Package Type | 78-TFBGA | BGA; Tape & Reel (TR) | BGA; 78-TFBGA | BGA | 78-TFBGA | ||
| Supply Voltage | 1.425V ~ 1.575V | 1.425 V ~ 1.575 V | 1.425V ~ 1.575V | 1.425V ~ 1.575V | 1.425V ~ 1.575V | 1.425V ~ 1.575V |