Integrated Silicon Solution, Inc. Memory IS43TR16512AL-15HBLI

Description
SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 667MHz 20ns 96-LFBGA (10x14)
Request a Quote Datasheet
Description
SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 667MHz 20ns 96-LFBGA (10x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS43TR16512AL-15HBLI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 667MHz 20ns 96-LFBGA (10x14)

SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 667MHz 20ns 96-LFBGA (10x14)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS43TR16512AL-15HBLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS43TR16512AL-15HBLI
Memory IC and Storage Component 774-IS43TR16512AL-15HBLI
IC DRAM 8GBIT PAR 96LFBGA Product overview: IS43TR16512AL-15HBLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR16512AL-15 HBLI can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT PAR 96LFBGA Product overview: IS43TR16512AL-15HBLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR16512AL-15HBLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - IS43TR16512AL-15HBLI - 875438-IS43TR16512AL-15HBLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS43TR16512AL-15HBLI
875438-IS43TR16512AL-15HBLI
Memory - SDRAM - IS43TR16512AL-15HBLI 875438-IS43TR16512AL-15HBLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 875438-IS43TR16512AL -15HBLI Operating Temperature Range: -40°C ~ 95°C (TC) Features: SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 667 MHz 20 ns 96-LFBGA (10x14) Package: Tray Package: 96-LFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 96-LFBGA (10x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 136 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875438-IS43TR16512AL-15HBLI
Operating Temperature Range: -40°C ~ 95°C (TC)
Features: SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 667 MHz 20 ns 96-LFBGA (10x14)
Package: Tray
Package: 96-LFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 96-LFBGA (10x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 136
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now Datasheet
IC DRAM 8GBIT PARALLEL 96LFBGA

IC DRAM 8GBIT PARALLEL 96LFBGA

Supplier's Site Datasheet
Memory - IS43TR16512AL-15HBLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3L Memory IC 8Gbit Parallel 667 MHz 20 ns 96-LFBGA (10x14)

SDRAM - DDR3L Memory IC 8Gbit Parallel 667 MHz 20 ns 96-LFBGA (10x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS43TR16512AL-15HBLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43TR16512AL-15HBLI
Integrated Circuits (ICs) - Memory IS43TR16512AL-15HBLI
IC DRAM 8GBIT PARALLEL 96LFBGA

IC DRAM 8GBIT PARALLEL 96LFBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS43TR16512AL-15HBLI-ND 774-IS43TR16512AL-15HBLI 875438-IS43TR16512AL-15HBLI IS43TR16512AL-15HBLI IS43TR16512AL-15HBLI IS43TR16512AL-15HBLI
Product Name Memory Memory IC and Storage Component Memory - SDRAM - IS43TR16512AL-15HBLI Memory Memory Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 96-LFBGA BGA; Tray BGA; 96-LFBGA (10x14) BGA; 96-LFBGA BGA
Supply Voltage 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Memory - 609368300A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 28C64AX-20B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 64 kbits
View Details