IC DRAM 4GBIT PARALLEL 78TWBGA
SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 78-TWBGA (8x10.5)
IC DRAM 4GBIT PARALLEL 78TWBGA
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43TR85120BL-107MBL-TR | IS43TR85120BL-107MBL-TR | IS43TR85120BL-107MBL-TR |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Data Rate | 933 MHz | ||
| Access Time | 20 ns | 20 ns | 20 ns |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) |