Integrated Silicon Solution, Inc. Memory IS43TR16640ED-125KBLI

Description
IC DRAM 1GBIT PARALLEL 96TWBGA
Request a Quote Datasheet
Description
IC DRAM 1GBIT PARALLEL 96TWBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-IS43TR16640ED-125KBLI-ND - DigiKey
Thief River Falls, MN, United States
IC DRAM 1GBIT PARALLEL 96TWBGA

IC DRAM 1GBIT PARALLEL 96TWBGA

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS43TR16640ED-125KBLI
Integrated Circuits (ICs) - Memory - Memory IS43TR16640ED-125KBLI
1G, 1.5V, DDR3 w/ ECC, 64Mx16, 1

1G, 1.5V, DDR3 w/ ECC, 64Mx16, 1

Supplier's Site
SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)

SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 706-IS43TR16640ED-125KBLI-ND IS43TR16640ED-125KBLI IS43TR16640ED-125KBLI
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 96-TFBGA BGA BGA; 96-TFBGA
Supply Voltage 1.425V ~ 1.575V -40degC ~ 95degC (TC) 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
CD40105B CMOS 4-Bit-by-16-Word FIFO Register - CD40105BE - Texas Instruments
Specs
Memory Category FIFO
Package Type PDIP,SO,TSSOP
View Details
5 suppliers
Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 6116SA35TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 16 kbits
View Details