Category: DRAM
Win Source Part Number: 1446692-IS43TR85120B
Manufacturer: ISSI, Integrated Silicon Solution Inc
IC DRAM 4GBIT PAR 78TWBGA Product overview: IS43TR85120BL-107MBL
IC DRAM 4GBIT PARALLEL 78TWBGA
SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 78-TWBGA (8x10.5)
IC DRAM 4GBIT PARALLEL 78TWBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1446692-IS43TR85120BL-107MBLI | 774-IS43TR85120BL-107MBLI | IS43TR85120BL-107MBLI | IS43TR85120BL-107MBLI | IS43TR85120BL-107MBLI |
| Product Name | DRAM | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | |
| Access Time | 20 ns | 20 ns | 20 ns | 20 ns | |
| Cycle Time | 15 ns | ||||
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) |