Win Source Part Number: 1254603-IS43TR16640C
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 190
Mounting: SMD (SMT)
Technology: SDRAM - DDR3
Memory Type: Volatile
Memory Size: 1Gb (64M x 16)
Access Time: 20 ns
Voltage - Supply: 1.425V ~ 1.575V
Package / Case: 96-TFBGA
Supplier Device Package: 96-TWBGA (9x13)
Temperature Range - Operating: 0°C ~ 85°C (TC)
Memory Format: DRAM
Clock Frequency: 800 MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0032
Mfr: ISSI, Integrated Silicon Solution Inc
Other Names: 706-IS43TR16640C-125
Base Product Number: IS43TR16640
IC DRAM 1GBIT PARALLEL 96TWBGA Product overview: IS43TR16640C-125JBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR16640C-125
SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)
IC DRAM 1GBIT PARALLEL 96TWBGA
IC DRAM 1GBIT PARALLEL 96TWBGA
SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1254603-IS43TR16640C-125JBL | 774-IS43TR16640C-125JBL | 706-IS43TR16640C-125JBL-ND | IS43TR16640C-125JBL | IS43TR16640C-125JBL | IS43TR16640C-125JBL |
| Product Name | Integrated Circuits (ICs) - Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 20 ns | 0.2250 ns | 20 ns | 20 ns | ||
| Cycle Time | 15 ns | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | 1.425V ~ 1.575V | 1.425 | 1.425V ~ 1.575V | 96-TFBGA | 1.425V ~ 1.575V |