Integrated Silicon Solution, Inc. Memory IS43TR81280CL-125JBL-TR

Description
SDRAM - DDR3L Memory IC 1Gb (128M x 8) Parallel 800MHz 20ns 78-TWBGA (8x10.5)
Request a Quote Datasheet
Description
SDRAM - DDR3L Memory IC 1Gb (128M x 8) Parallel 800MHz 20ns 78-TWBGA (8x10.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-IS43TR81280CL-125JBL-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 1Gb (128M x 8) Parallel 800MHz 20ns 78-TWBGA (8x10.5)

SDRAM - DDR3L Memory IC 1Gb (128M x 8) Parallel 800MHz 20ns 78-TWBGA (8x10.5)

Buy Now Datasheet
IC DRAM 1GBIT PARALLEL 78TWBGA

IC DRAM 1GBIT PARALLEL 78TWBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory IS43TR81280CL-125JBL-TR
IC DRAM 1GBIT PARALLEL 78TWBGA

IC DRAM 1GBIT PARALLEL 78TWBGA

Supplier's Site
SDRAM - DDR3L Memory IC 1Gbit Parallel 800 MHz 20 ns 78-TWBGA (8x10.5)

SDRAM - DDR3L Memory IC 1Gbit Parallel 800 MHz 20 ns 78-TWBGA (8x10.5)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-IS43TR81280CL-125JBL-TR-ND IS43TR81280CL-125JBL-TR IS43TR81280CL-125JBL-TR IS43TR81280CL-125JBL-TR
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 78-TFBGA BGA BGA; 78-TFBGA
Supply Voltage 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 5962-9232404MYA-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 28-LCC
View Details
3 suppliers
DIP Memory IC and Storage Component - 2020-NM27C010N200 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category EPROM; Non-Volatile
Access Time 200 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers