SDRAM - DDR3L Memory IC 2Gb (256M x 8) Parallel 800MHz 20ns 78-TWBGA (8x10.5)
Win Source Part Number: 1382341-IS43TR82560B
Category: Integrated Circuits (ICs)>Memory>Memory
Package: Tray
Standard Package: 242 pcs
Technology: SDRAM - DDR3L
Memory Type: Volatile
Memory Size: 2Gbit
Access Time: 20 ns
Voltage - Supply: 1.283V ~ 1.45V
Mounting Type: Surface Mount
Package / Case: 78-TFBGA
Supplier Device Package: 78-TWBGA (8x10.5)
Temperature Range - Operating: -40°C ~ 95°C (TC)
Memory Format: DRAM
Clock Frequency: 800 MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036
Mfr: ISSI, Integrated Silicon Solution Inc
Base Product Number: IS43TR82560
Product Status: Obsolete
Memory Organization: 256M x 8
Moisture Sensitivity Level (MSL): 3 (168 Hours)
IC DRAM 2GBIT PARALLEL 78TWBGA Product overview: IS43TR82560BL-125KBL
IC DRAM 2GBIT PARALLEL 78TWBGA
IC DRAM 2GBIT PARALLEL 78TWBGA
IC DRAM 2GBIT PARALLEL 78TWBGA
SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 78-TWBGA (8x10.5)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1383-ND | 1382341-IS43TR82560BL-125KBLI | 774-IS43TR82560BL-125KBLI | IS43TR82560BL-125KBLI | IS43TR82560BL-125KBLI | IS43TR82560BL-125KBLI | IS43TR82560BL-125KBLI |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | SDRAM - DDR3L; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |
| Package Type | 78-TFBGA | BGA; Tray | BGA | 78-TFBGA | BGA; 78-TFBGA | ||
| Supply Voltage | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 1.283V ~ 1.45V |