IC DRAM 2GBIT PARALLEL 78TWBGA
2G, 1.5V, DDR3L, 256Mx8, 1866MT/ Product overview: IS43TR82560D-107MBL-
2G, 1.5V, DDR3L, 256Mx8, 1866MT/
SDRAM - DDR3 Memory IC 2Gbit Parallel 933 MHz 20 ns 78-TWBGA (8x10.5)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS43TR82560D-107MBL-TR-ND | 774-IS43TR82560D-107MBL-TR | IS43TR82560D-107MBL-TR | IS43TR82560D-107MBL-TR |
| Product Name | Memory | 1.5V Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | |
| Package Type | 78-TFBGA | BGA; Tape & Reel (TR) | BGA; 78-TFBGA | |
| Supply Voltage | 1.425V ~ 1.575V | 1.425V ~ 1.575V | Surface Mount | 1.425V ~ 1.575V |
| Access Time | 20 ns | 20 ns |