Integrated Silicon Solution, Inc. Memory - SDRAM - IS43TR85120AL-107MBL IS43TR85120AL-107MBL

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921704-IS43TR85120AL -107MBL Series: Automotive, AEC-Q100 Operating Temperature Range: 0°C ~ 95°C (TC) Features: SDRAM - DDR3L Memory IC 4Gb (512M x 8) Parallel 933 MHz 20 ns 78-TWBGA (9x10.5) Package: Tray Package: 78-TFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 78-TWBGA (9x10.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 220 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921704-IS43TR85120AL -107MBL Series: Automotive, AEC-Q100 Operating Temperature Range: 0°C ~ 95°C (TC) Features: SDRAM - DDR3L Memory IC 4Gb (512M x 8) Parallel 933 MHz 20 ns 78-TWBGA (9x10.5) Package: Tray Package: 78-TFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 78-TWBGA (9x10.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 220 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS43TR85120AL-107MBL - 921704-IS43TR85120AL-107MBL - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS43TR85120AL-107MBL
921704-IS43TR85120AL-107MBL
Memory - SDRAM - IS43TR85120AL-107MBL 921704-IS43TR85120AL-107MBL
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921704-IS43TR85120AL -107MBL Series: Automotive, AEC-Q100 Operating Temperature Range: 0°C ~ 95°C (TC) Features: SDRAM - DDR3L Memory IC 4Gb (512M x 8) Parallel 933 MHz 20 ns 78-TWBGA (9x10.5) Package: Tray Package: 78-TFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 78-TWBGA (9x10.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 220 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921704-IS43TR85120AL-107MBL
Series: Automotive, AEC-Q100
Operating Temperature Range: 0°C ~ 95°C (TC)
Features: SDRAM - DDR3L Memory IC 4Gb (512M x 8) Parallel 933 MHz 20 ns 78-TWBGA (9x10.5)
Package: Tray
Package: 78-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 78-TWBGA (9x10.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 220
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now
Memory IC and Storage Component - 774-IS43TR85120AL-107MBL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS43TR85120AL-107MBL
Memory IC and Storage Component 774-IS43TR85120AL-107MBL
IC DRAM 4GBIT PAR 78TWBGA Product overview: IS43TR85120AL-107MBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR85120AL-10 7MBL can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PAR 78TWBGA Product overview: IS43TR85120AL-107MBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR85120AL-107MBL can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - IS43TR85120AL-107MBL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 78-TWBGA (9x10.5)

SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 78-TWBGA (9x10.5)

Buy Now
IC DRAM 4GBIT PARALLEL 78TWBGA

IC DRAM 4GBIT PARALLEL 78TWBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS43TR85120AL-107MBL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS43TR85120AL-107MBL
Integrated Circuits (ICs) - Memory - Memory IS43TR85120AL-107MBL
IC DRAM 4GBIT PAR 78TWBGA

IC DRAM 4GBIT PAR 78TWBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 921704-IS43TR85120AL-107MBL 774-IS43TR85120AL-107MBL IS43TR85120AL-107MBL IS43TR85120AL-107MBL IS43TR85120AL-107MBL
Product Name Memory - SDRAM - IS43TR85120AL-107MBL Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type BGA; 78-TWBGA (9x10.5) BGA; Tray BGA; 78-TFBGA
Access Time 20 ns 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Memory - Controllers - DP8431VX-33 - Acme Chip Technology Co., Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - 71256SA25Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details