IC DRAM 8GBIT PAR 78TWBGA
8G, 1.35V, DDR3L, 1Gx8, 1600MT/s
8G, 1.35V, DDR3L, 1Gx8, 1600MT/s
SDRAM - DDR3L Memory IC 8Gbit Parallel 800 MHz 20 ns 78-TWBGA (10x14)
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS43TR81024BL-125KBLI-TR-ND | IS43TR81024BL-125KBLI-TR | IS43TR81024BL-125KBLI-TR | IS43TR81024BL-125KBLI-TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM Chip | SDRAM - DDR3L | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |
| Package Type | 78-TFBGA | 78-TFBGA | BGA | BGA; 78-TFBGA |
| Supply Voltage | 1.283V ~ 1.45V | 1.283V ~ 1.45V | -40degC ~ 95degC (TC) | 1.283V ~ 1.45V |