Quarktwin Technology Ltd. Datasheets for DRAM and SDRAM Memory Chips
Dynamic random access memory (DRAM) chips are single-transistor memory cells that use small capacitors to store each bit of memory in an addressable format that consists of rows and columns. Because capacitors are unable to hold a charge indefinitely, DRAM memory chips require a near-constant pulse of current to retain stored information.
DRAM and SDRAM Memory Chips: Learn more
| Product Name | Notes |
|---|---|
| SDRAM - DDR Memory IC 128Mbit Parallel 133 MHz 750 ps 66-TSOP | |
| SDRAM - DDR Memory IC 128Mbit Parallel 167 MHz 700 ps 66-TSOP | |
| SDRAM - DDR Memory IC 128Mbit Parallel 200 MHz 700 ps 66-TSOP | |
| SDRAM - DDR Memory IC 1Gbit Parallel 133 MHz 750 ps 66-TSOP | |
| SDRAM - DDR Memory IC 1Gbit Parallel 167 MHz 700 ps 66-TSOP | |
| SDRAM - DDR Memory IC 256Mbit Parallel 133 MHz 750 ps 60-FBGA (8x14) | |
| SDRAM - DDR Memory IC 256Mbit Parallel 133 MHz 750 ps 66-TSOP | |
| SDRAM - DDR Memory IC 256Mbit Parallel 167 MHz 700 ps 60-FBGA (8x14) | |
| SDRAM - DDR Memory IC 256Mbit Parallel 167 MHz 700 ps 66-TSOP | |
| SDRAM - DDR Memory IC 256Mbit Parallel 200 MHz 700 ps 60-FBGA (8x12.5) | |
| SDRAM - DDR Memory IC 256Mbit Parallel 200 MHz 700 ps 60-FBGA (8x14) | |
| SDRAM - DDR Memory IC 256Mbit Parallel 200 MHz 700 ps 66-TSOP | |
| SDRAM - DDR Memory IC 512Mbit Parallel 133 MHz 750 ps 60-FBGA (10x12.5) | |
| SDRAM - DDR Memory IC 512Mbit Parallel 133 MHz 750 ps 66-TSOP | |
| SDRAM - DDR Memory IC 512Mbit Parallel 167 MHz 700 ps 60-FBGA (10x12.5) | |
| SDRAM - DDR Memory IC 512Mbit Parallel 167 MHz 700 ps 66-TSOP | |
| SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 700 ps 60-FBGA (10x12.5) | |
| SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 700 ps 60-FBGA (8x12.5) | |
| SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 700 ps 66-TSOP | |
| SDRAM - DDR Memory IC 512Mbit Parallel | |
| SDRAM - DDR2 Memory IC 1Gbit Parallel 200 MHz 600 ps 60-FBGA (8x11.5) | |
| SDRAM - DDR2 Memory IC 1Gbit Parallel 200 MHz 600 ps 92-FBGA (11x19) | |
| SDRAM - DDR2 Memory IC 1Gbit Parallel 267 MHz 400 ps 92-FBGA (11x19) | |
| SDRAM - DDR2 Memory IC 1Gbit Parallel 333 MHz 450 ps 60-FBGA (8x10) | |
| SDRAM - DDR2 Memory IC 1Gbit Parallel 333 MHz 450 ps 60-FBGA (8x11.5) | |
| SDRAM - DDR2 Memory IC 1Gbit Parallel 333 MHz 450 ps 84-FBGA (8x12.5) | |
| SDRAM - DDR2 Memory IC 1Gbit Parallel 333 MHz 450 ps 92-FBGA (11x19) | |
| SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 60-FBGA (8x10) | |
| SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 84-FBGA (8x12.5) | |
| SDRAM - DDR2 Memory IC 1Gbit Parallel 533 MHz 350 ps 60-FBGA (8x10) | |
| SDRAM - DDR2 Memory IC 1Gbit Parallel 533 MHz 350 ps 60-FBGA (8x11.5) | |
| SDRAM - DDR2 Memory IC 1Gbit Parallel 533 MHz 350 ps 84-FBGA (8x12.5) | |
| SDRAM - DDR2 Memory IC 1Gbit Parallel | |
| SDRAM - DDR2 Memory IC 256Mbit Parallel 200 MHz 600 ps 60-FBGA (8x12) | |
| SDRAM - DDR2 Memory IC 256Mbit Parallel 200 MHz 600 ps 84-FBGA (8x14) | |
| SDRAM - DDR2 Memory IC 256Mbit Parallel 267 MHz 500 ps 60-FBGA (8x12) | |
| SDRAM - DDR2 Memory IC 256Mbit Parallel 267 MHz 500 ps 84-FBGA (8x14) | |
| SDRAM - DDR2 Memory IC 256Mbit Parallel 333 MHz 450 ps 60-FBGA (8x12) | |
| SDRAM - DDR2 Memory IC 256Mbit Parallel 333 MHz 450 ps 84-FBGA (8x14) | |
| SDRAM - DDR2 Memory IC 2Gbit Parallel 267 MHz 500 ps 63-FBGA (8x10) | |
| SDRAM - DDR2 Memory IC 2Gbit Parallel 333 MHz 450 ps 60-FBGA (9x11.5) | |
| SDRAM - DDR2 Memory IC 2Gbit Parallel 333 MHz 450 ps 63-FBGA (8x10) | |
| SDRAM - DDR2 Memory IC 2Gbit Parallel 333 MHz 450 ps 84-FBGA (9x12.5) | |
| SDRAM - DDR2 Memory IC 2Gbit Parallel 400 MHz 400 ps 60-FBGA (9x11.5) | |
| SDRAM - DDR2 Memory IC 2Gbit Parallel 400 MHz 400 ps 63-FBGA (8x10) | |
| SDRAM - DDR2 Memory IC 2Gbit Parallel 400 MHz 400 ps 84-FBGA (9x12.5) | |
| SDRAM - DDR2 Memory IC 2Gbit Parallel 533 MHz 350 ps 60-FBGA (9x11.5) | |
| SDRAM - DDR2 Memory IC 2Gbit Parallel 533 MHz 350 ps 84-FBGA (9x12.5) | |
| SDRAM - DDR2 Memory IC 4Gbit Parallel 333 MHz 450 ps 63-FBGA (9x11.5) | |
| SDRAM - DDR2 Memory IC 4Gbit Parallel 400 MHz 400 ps 63-FBGA (9x11.5) | |
| SDRAM - DDR2 Memory IC 512Mbit Parallel 200 MHz 600 ps 60-FBGA | |
| SDRAM - DDR2 Memory IC 512Mbit Parallel 200 MHz 600 ps 84-FBGA (10x12.5) | |
| SDRAM - DDR2 Memory IC 512Mbit Parallel 200 MHz 600 ps 84-FBGA (12x12.5) | |
| SDRAM - DDR2 Memory IC 512Mbit Parallel 267 MHz 500 ps 60-FBGA | |
| SDRAM - DDR2 Memory IC 512Mbit Parallel 267 MHz 500 ps 84-FBGA (10x12.5) | |
| SDRAM - DDR2 Memory IC 512Mbit Parallel 267 MHz 500 ps 84-FBGA (12x12.5) | |
| SDRAM - DDR2 Memory IC 512Mbit Parallel 267 MHz 500 ps 92-FBGA (11x19) | |
| SDRAM - DDR2 Memory IC 512Mbit Parallel 333 MHz 450 ps 60-FBGA | |
| SDRAM - DDR2 Memory IC 512Mbit Parallel 333 MHz 450 ps 84-FBGA (10x12.5) | |
| SDRAM - DDR2 Memory IC 512Mbit Parallel 333 MHz 450 ps 84-FBGA (12x12.5) | |
| SDRAM - DDR2 Memory IC 512Mbit Parallel 333 MHz 450 ps 84-FBGA (8x12.5) | |
| SDRAM - DDR2 Memory IC 512Mbit Parallel 400 MHz 400 ps 60-FBGA (8x10) | |
| SDRAM - DDR2 Memory IC 512Mbit Parallel 400 MHz 400 ps 60-FBGA | |
| SDRAM - DDR2 Memory IC 512Mbit Parallel 400 MHz 400 ps 84-FBGA (10x12.5) | |
| SDRAM - DDR2 Memory IC 512Mbit Parallel 400 MHz 400 ps 84-FBGA (8x12.5) | |
| SDRAM - DDR2 Memory IC 512Mbit Parallel 533 MHz 350 ps 60-FBGA (8x10) | |
| SDRAM - DDR2 Memory IC 512Mbit Parallel 533 MHz 350 ps 84-FBGA (8x12.5) | |
| SDRAM - DDR2 Memory IC 512Mbit Parallel |
| << Prev | Next >> |